TE Connectivity NTC Thermistors 11031222-00

Description
Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.25 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features β-Value (0/50) (K) : 3810 NTC Sensor Type : Glass Encapsulated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.25 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features β-Value (0/50) (K) : 3810 NTC Sensor Type : Glass Encapsulated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11031222-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11031222-00
NTC Thermistors 11031222-00
Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.25 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features β-Value (0/50) (K) : 3810 NTC Sensor Type : Glass Encapsulated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.2 Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 30

Body Features


  • Lead Wire Conductor Type : Gold Plated Dumet Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.25 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3943

Product Type Features


  • β-Value (0/50) (K) : 3810
  • NTC Sensor Type : Glass Encapsulated NTC Thermistor
  • Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±0.2

Usage Conditions


  • Operating Temperature (Max) : 200 DEGC  [392 DEGF ]
  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Resistance (at 25°C) (KOHM) : 30
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11031222-00
Product Name NTC Thermistors
Temperature Range -40 to 200 C (-40 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11021160-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 223-20031343-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 223-1284-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 3000 ohms
View Details
2 suppliers