TE Connectivity
Discrete NTC
GA10KF3550DPGN
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 32
Operation/Applicatio
n Wire/Cladding Connection : 28 AWG (0.5mm) Axial Tin/Nickel Plated Copper
Packaging Features Discrete NTC Package : Glass Axial Discrete
Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Model Number : GA10KF3550DPGN Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3550
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC [572 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25
Request a Quote
Email Supplier
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 32
Operation/Applicatio
n Wire/Cladding Connection : 28 AWG (0.5mm) Axial Tin/Nickel Plated Copper
Packaging Features Discrete NTC Package : Glass Axial Discrete
Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Model Number : GA10KF3550DPGN Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3550
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC [572 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25
Request a Quote
Email Supplier
Suppliers
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 32
Operation/Applicatio
n Wire/Cladding Connection : 28 AWG (0.5mm) Axial Tin/Nickel Plated Copper
Packaging Features Discrete NTC Package : Glass Axial Discrete
Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Model Number : GA10KF3550DPGN Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3550
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC [572 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 32
Operation/Application
- Wire/Cladding Connection : 28 AWG (0.5mm) Axial Tin/Nickel Plated Copper
Packaging Features
- Discrete NTC Package : Glass Axial Discrete
Product Type Features
- Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor
- Model Number : GA10KF3550DPGN
- Tolerance β-Value (PCT) : ±1
Signal Characteristics
- 25/85 Beta Value (K) : 3550
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250
- Maximum Temperature : 300 DEGC [572 DEGF ]
- Resistance (at Tref) (KOHM) : 10
- T_ref for Resistance (DEGC) : 25
- Temperature Accuracy (DEGC) : ± .2 @ 25
Buy Now
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
GA10KF3550DPGN |
|
Product Name
|
Discrete NTC |
|
Coating
|
Glass
|
Unlock Full Specs
to access all available technical data