TE Connectivity Step Down Transformers 1611455-5

Description
Dimensions Dimensions (INCH) : 3.562 x 2.41 x 2.219 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.562 x 2.41 x 2.219 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1611455-5 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1611455-5
Step Down Transformers 1611455-5
Dimensions Dimensions (INCH) : 3.562 x 2.41 x 2.219 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side

Dimensions


  • Dimensions (INCH) : 3.562 x 2.41 x 2.219

Electrical Characteristics


  • Power Rating (VAMP) : 40
  • Primary Voltage : 208 V, 240 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, One Side
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 1611455-5
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - PB3205-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
Step Down Transformers - 6-1611449-1 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Step Down Transformers - 7-1611476-9 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 10 VA
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3922 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 480 volts
Output Voltage 120 volts
View Details