TE Connectivity Voltage Transformer; Input Voltage Crompton Te Connectivity 460-120

Description
VOLTAGE TRANSFORMER; Input Voltage:120V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA
Datasheet
Description
VOLTAGE TRANSFORMER; Input Voltage:120V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3916 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer; Input Voltage Crompton Te Connectivity
42M3916
Voltage Transformer; Input Voltage Crompton Te Connectivity 42M3916
VOLTAGE TRANSFORMER; Input Voltage:120V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

VOLTAGE TRANSFORMER; Input Voltage:120V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3916
Product Name Voltage Transformer; Input Voltage Crompton Te Connectivity
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRA-0239-D502CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - 1537H - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details