TE Connectivity CMI Current Transformers 5SFT-151

Description
Current Transformer, 150:5, 5VA,
Description
Current Transformer, 150:5, 5VA,

Suppliers

Company
Product
Description
Supplier Links
CMI Current Transformers - 5SFT-151 - Galco Industrial Electronics
Madison Heights, MI, United States
CMI Current Transformers
5SFT-151
CMI Current Transformers 5SFT-151
Current Transformer, 150:5, 5VA,

Current Transformer, 150:5, 5VA,

Supplier's Site
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3933 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3933
Current Transformer; Ct Construction Crompton Te Connectivity 42M3933
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.56" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.56" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 5SFT-151 42M3933
Product Name CMI Current Transformers Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD3015 Series Shielded Coupled Power Inductors - LPD3015-473 LPD3015-473MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details