TE Connectivity Slide Switches 1571985-1

Description
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 1-2 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Flush, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 1-2 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Flush, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1571985-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1571985-1
Slide Switches 1571985-1
Body Features Actuator Color : Black Actuator Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 1-2 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Flush, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 1-2

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Length : 10.16 MM  [.4 INCH ]
  • PCB Tail Length : 3.3 MM  [.13 INCH ]
  • Width : 5.74 MM  [.226 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention Type : Extended
  • Slide Switch Mounting Angle : Right Angle
  • Slide Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Flush, Side
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Switches - Slide Switches 1571985-1
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches
Product Number 1571985-1 1571985-1
Product Name Slide Switches Switches - Slide Switches
Actuator Type Flush Handle Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825256-6 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
5 suppliers
Slide Switches - 1825198-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 1-1437579-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
View Details
2 suppliers