TE Connectivity Slide Switches 1825080-1

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825080-1-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825080-1-ND
Slide Switches 1825080-1-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1315583-1825080-1
Switches - Slide Switches 1315583-1825080-1
Win Source Part Number: 1315583-1825080-1 Category: Switches>Slide Switches Series: SLS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polybutylene Terephthalate (PBT) Voltage Rating - AC: 125 V Voltage Rating - DC: 12 V Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-On Actuator Type: Standard Actuator Length: 5.00mm Switch Travel: 3.20mm Electrical Life: 6,000 Cycles Operating Force: 250gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC), 150mA (DC) HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1825080 Product Status: Obsolete

Win Source Part Number: 1315583-1825080-1
Category: Switches>Slide Switches
Series: SLS
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polybutylene Terephthalate (PBT)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 12 V
Circuit: DPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 5.00mm
Switch Travel: 3.20mm
Electrical Life: 6,000 Cycles
Operating Force: 250gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC), 150mA (DC)
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: 1825080
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825080-1
Switches - Slide Switches 1825080-1
SWITCH SLIDE DPDT 250MA 125V

SWITCH SLIDE DPDT 250MA 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825080-1-ND 1315583-1825080-1 1825080-1
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN24AFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 7347280P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details