TE Connectivity Slide Switches 1571630-2

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 9.5 MM  [.374 INCH ] Product Length : 16 MM  [.63 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 9.5 MM  [.374 INCH ] Product Length : 16 MM  [.63 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1571630-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1571630-2
Slide Switches 1571630-2
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 9.5 MM  [.374 INCH ] Product Length : 16 MM  [.63 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On On On
  • Terminals Connected : 2-1, 5-4

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 9.5 MM  [.374 INCH ]
  • Product Length : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 125

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]
Buy Now
Slide Switches - 450-1590-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1590-ND
Slide Switches 450-1590-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1571630-2
Switches - Slide Switches 1571630-2
SWITCH SLIDE DPDT 300MA 125V

SWITCH SLIDE DPDT 300MA 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1571630-2 450-1590-ND 1571630-2
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825204-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Switch DIP OFF ON SPST 2 Raised Slide 0.1A 24VDC Gull Wing 2.54mm SMD Tube - 791-1825058-1 - Utmel Electronic Limited
Specs
Actuator Type Raised Handle
Terminal Type Gull Wing
Operating Temp -22 F (-30 C)
View Details
2 suppliers
Slide Switches - 1825011-8 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
3 suppliers
Slide Switches - 450-1598-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 185 F (-10 to 85 C)
View Details
2 suppliers