TE Connectivity Module Components 444314-5

Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 9 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Micro Relay Component Type : Relay Holder Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Device Primary Locking Feature : Locking Lance Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 9 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Micro Relay Component Type : Relay Holder Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Device Primary Locking Feature : Locking Lance Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 444314-5 - TE Connectivity
Berwyn, PA, United States
Module Components
444314-5
Module Components 444314-5
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 9 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Micro Relay Component Type : Relay Holder Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Device Primary Locking Feature : Locking Lance Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Secondary Locking : Yes

Configuration Features


  • Number of Positions : 9
  • Number of Relays (Minimum) : 1

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Vibration Class Level : 3G

Other


  • Coupling With Other TE Modules : Yes

Product Type Features


  • Compatible With Relay Type : Micro Relay
  • Component Type : Relay Holder
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Device
  • Primary Locking Feature : Locking Lance
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 444314-5
Product Name Module Components
Voltage 12
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1-2141095-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Module Components - 1801764-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details