TE Connectivity Tb, Power Distribution, 1P, 4Awg; Rated Current Entrelec Te Connectivity 1SNL308010R0000

Description
TB, POWER DISTRIBUTION, 1P, 4AWG; Rated Current:80A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Description
TB, POWER DISTRIBUTION, 1P, 4AWG; Rated Current:80A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tb Power Distribution Block, part number 99AC9969, is a single pole device designed for efficient power distribution in various applications, including industrial and commercial panels. It supports a maximum rated current of 80A and a voltage rating of 1.5kV, making it suitable for high-power applications. The block accommodates 4AWG wire size and features three line side connections per pole, utilizing a screw connection method. It also provides four load side connections per pole. The product is RoHS compliant, ensuring it meets environmental standards. Its compact and modular design allows for space-saving installation, reducing panel space requirements by up to 50% compared to conventional distribution bars. The block is versatile, offering multiple configurations for power splitting and grouping, which can enhance productivity by significantly reducing assembly time and hardware needs.

Datasheet Summary
Powered by GS/AI

The Tb Power Distribution Block, part number 99AC9969, is a single pole device designed for efficient power distribution in various applications, including industrial and commercial panels. It supports a maximum rated current of 80A and a voltage rating of 1.5kV, making it suitable for high-power applications. The block accommodates 4AWG wire size and features three line side connections per pole, utilizing a screw connection method. It also provides four load side connections per pole. The product is RoHS compliant, ensuring it meets environmental standards. Its compact and modular design allows for space-saving installation, reducing panel space requirements by up to 50% compared to conventional distribution bars. The block is versatile, offering multiple configurations for power splitting and grouping, which can enhance productivity by significantly reducing assembly time and hardware needs.

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1P, 4Awg; Rated Current Entrelec Te Connectivity - 72AC3583 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1P, 4Awg; Rated Current Entrelec Te Connectivity
72AC3583
Tb, Power Distribution, 1P, 4Awg; Rated Current Entrelec Te Connectivity 72AC3583
TB, POWER DISTRIBUTION, 1P, 4AWG; Rated Current:80A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1P, 4AWG; Rated Current:80A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site
Tb, Power Distribution, 1Pole, 4Awg; Rated Current Entrelec Te Connectivity - 99AC9969 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pole, 4Awg; Rated Current Entrelec Te Connectivity
99AC9969
Tb, Power Distribution, 1Pole, 4Awg; Rated Current Entrelec Te Connectivity 99AC9969
TB, POWER DISTRIBUTION, 1POLE, 4AWG; Rated Current:80A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connections Per Pole:4; RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1POLE, 4AWG; Rated Current:80A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:3; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connections Per Pole:4; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 72AC3583
Product Name Tb, Power Distribution, 1P, 4Awg; Rated Current Entrelec Te Connectivity
Voltage 1.5kV
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details