TE Connectivity Antennas 2108792-2

Description
Body Features Antenna Weight : .345 G  [.012 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 40 MM  [1.574 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF, MHF1 Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5925 - 7125, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .345 G  [.012 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 40 MM  [1.574 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF, MHF1 Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5925 - 7125, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108792-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108792-2
Antennas 2108792-2
Body Features Antenna Weight : .345 G  [.012 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 40 MM  [1.574 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF, MHF1 Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5925 - 7125, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .345 G  [.012 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .05 M  [.16 FT ]
  • Product Height : .12 MM  [.004 INCH ]
  • Product Length : 40 MM  [1.574 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Zigbee, Wi-Fi, Bluetooth
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, U.FL, MHF, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5925 - 7125, 5150 - 5875
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108792-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108792-2-ND
RF Antennas 17-2108792-2-ND
2.45GHz, 5.5125GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.5dBi MHF Adhesive

2.45GHz, 5.5125GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.5dBi MHF Adhesive

Buy Now Datasheet
RF Antennas - 2108792-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108792-2
RF Antennas 2108792-2
2.45GHz, 5.5125GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.5dBi MHF Adhesive

2.45GHz, 5.5125GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.5dBi MHF Adhesive

Buy Now Datasheet
Pcb Antenna, 5.925-7.125Ghz, 4.5Db Rohs Compliant Te Connectivity - 30AK0509 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925-7.125Ghz, 4.5Db Rohs Compliant Te Connectivity
30AK0509
Pcb Antenna, 5.925-7.125Ghz, 4.5Db Rohs Compliant Te Connectivity 30AK0509
PCB ANTENNA, 5.925-7.125GHZ, 4.5DB ROHS COMPLIANT: YES

PCB ANTENNA, 5.925-7.125GHZ, 4.5DB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2108792-2 17-2108792-2-ND 2108792-2 30AK0509
Product Name Antennas RF Antennas RF Antennas Pcb Antenna, 5.925-7.125Ghz, 4.5Db Rohs Compliant Te Connectivity
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 956-510-501 - TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
Antennas - ANT-GNSSCP-TH25L1 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Directional
Polarization Right Hand Circular
View Details
2 suppliers