TE Connectivity RF Antennas 1513711-1

Description
2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 3
Request a Quote Datasheet
Description
2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A99130-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99130-ND
RF Antennas A99130-ND
2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 3

2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 3

Buy Now Datasheet
RF Antennas - 1513711-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513711-1
RF Antennas 1513711-1
2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 3

2.5GHz, 3.6GHz, 5.4GHz Bluetooth, WiMax™, WLAN, Zigbee™ Module RF Antenna 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 5.875GHz 0dBi, 3dBi, 2dBi QSL Type 3

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number A99130-ND 1513711-1
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™ Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details