TE Connectivity Antennas 1513317-1

Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 49.9 MM  [1.965 INCH ] Product Width : 20.27 MM  [.798 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, ISM Primary Application : Cat-M/NB-IoT, Cellular, ISM Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global, EU, Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 2170 Frequency Category : 824 - 1990 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 49.9 MM  [1.965 INCH ] Product Width : 20.27 MM  [.798 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, ISM Primary Application : Cat-M/NB-IoT, Cellular, ISM Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global, EU, Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 2170 Frequency Category : 824 - 1990 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513317-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513317-1
Antennas 1513317-1
Body Features Antenna Weight : 2.9 G  [.102 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 49.9 MM  [1.965 INCH ] Product Width : 20.27 MM  [.798 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, ISM Primary Application : Cat-M/NB-IoT, Cellular, ISM Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global, EU, Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 2170 Frequency Category : 824 - 1990 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 2.9 G  [.102 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.58 MM  [.062 INCH ]
  • Product Length : 49.9 MM  [1.965 INCH ]
  • Product Width : 20.27 MM  [.798 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular, ISM
  • Primary Application : Cat-M/NB-IoT, Cellular, ISM

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : US Dual & EU Dual & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global, EU, Americas

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960, 1710 - 2170
  • Frequency Category : 824 - 1990
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
1513317-1
Antennas 1513317-1
Antennas

Antennas

Buy Now
Antennas - 1513317-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513317-1
Antennas 1513317-1
PCB ANTENNA PENTA BAND

PCB ANTENNA PENTA BAND

Buy Now
RF Antennas - A107418-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107418-ND
RF Antennas A107418-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM, LTE, UMTS, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi Solder Through Hole

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM, LTE, UMTS, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi Solder Through Hole

Buy Now Datasheet
2.4MHz Rf Antenna - 875-1513317-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4MHz Rf Antenna
875-1513317-1
2.4MHz Rf Antenna 875-1513317-1
Antennas 2.4MHz SB; 802.11 Zigbee, PCB SMT Product overview: 1513317-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513317-1 can be used for catalog matching and distributor lookup.

Antennas 2.4MHz SB; 802.11 Zigbee, PCB SMT Product overview: 1513317-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513317-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pcb Antenna, Lin, 1.71-2.17Ghz, 3Dbi; Antenna Type Te Connectivity - 81AC5847 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 1.71-2.17Ghz, 3Dbi; Antenna Type Te Connectivity
81AC5847
Pcb Antenna, Lin, 1.71-2.17Ghz, 3Dbi; Antenna Type Te Connectivity 81AC5847
PCB ANTENNA, LIN, 1.71-2.17GHZ, 3DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:Tab; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

PCB ANTENNA, LIN, 1.71-2.17GHZ, 3DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:Tab; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
1513317-1
Antennas 1513317-1
Antennas PCB Antenna Penta Band

Antennas PCB Antenna Penta Band

Buy Now Datasheet
RF Antennas - 1513317-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513317-1
RF Antennas 1513317-1
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM, LTE, UMTS, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi Solder Through Hole

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM, LTE, UMTS, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi Solder Through Hole

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513317-1 1513317-1 A107418-ND 875-1513317-1 81AC5847 1513317-1 1513317-1
Product Name Antennas Antennas RF Antennas 2.4MHz Rf Antenna Pcb Antenna, Lin, 1.71-2.17Ghz, 3Dbi; Antenna Type Te Connectivity Antennas RF Antennas
Applications Cat-M/NB-IoT, Cellular, ISM Cellular or PCS Terminal; CDMA, GSM, LTE, UMTS, ZigBee™ RF Testing CDMA, GSM, LTE, UMTS, ZigBee™
Pattern Type Omni directional
Polarization Linear Linear
Primary Frequency Range 824.0 to 2170.0 MHz 850.0 to 2100.0 MHz 1710.0 to 2170.0 MHz
Gain 0.0 to 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - L000550-02 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-868-SP - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, LoRaWAN, LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers