TE Connectivity RF Antennas 0600-00010

Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0600-00010-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
0600-00010-ND
RF Antennas 0600-00010-ND
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Rf Antenna - 875-0600-00010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-0600-00010
Rf Antenna 875-0600-00010
Antennas Antenna 7" RA RPSMA Product overview: 0600-00010 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0600-00010 can be used for catalog matching and distributor lookup.

Antennas Antenna 7" RA RPSMA Product overview: 0600-00010 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0600-00010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 0600-00010-ND 875-0600-00010
Product Name RF Antennas Rf Antenna
Applications RF Antennas RF Testing
Primary Frequency Range 2400.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details