TE Connectivity CompactFlash Connectors 146839-3

Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CompactFlash Connectors - 146839-3 - TE Connectivity
Berwyn, PA, United States
CompactFlash Connectors
146839-3
CompactFlash Connectors 146839-3
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Connector Profile : Low
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Assembly Process Feature : Vacuum Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now
PC Card Sockets - A123205-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A123205-ND
PC Card Sockets A123205-ND
50 Position Card Connector CompactFlash® - Type I Surface Mount Gold

50 Position Card Connector CompactFlash® - Type I Surface Mount Gold

Buy Now Datasheet
Header - 146839-3 - Richardson RFPD
Downers Grove, IL, United States
Header
146839-3
Header 146839-3
Removable Memory Products

Removable Memory Products

Supplier's Site
PC Card Sockets - 146839-3 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
146839-3
PC Card Sockets 146839-3
CONN COMPACT FLASH CARD

CONN COMPACT FLASH CARD

Supplier's Site Datasheet
146839-3 Rohs Compliant Amp - Te Connectivity - 38AH3982 - Newark, An Avnet Company
Chicago, IL, United States
146839-3 Rohs Compliant Amp - Te Connectivity
38AH3982
146839-3 Rohs Compliant Amp - Te Connectivity 38AH3982
146839-3 ROHS COMPLIANT: YES

146839-3 ROHS COMPLIANT: YES

Supplier's Site
Conn, Compact Flash Card, 50Contacts Rohs Compliant Amp - Te Connectivity - 70AH7010 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Compact Flash Card, 50Contacts Rohs Compliant Amp - Te Connectivity
70AH7010
Conn, Compact Flash Card, 50Contacts Rohs Compliant Amp - Te Connectivity 70AH7010
CONN, COMPACT FLASH CARD, 50CONTACTS ROHS COMPLIANT: YES

CONN, COMPACT FLASH CARD, 50CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 146839-3 A123205-ND 146839-3 146839-3 38AH3982
Product Name CompactFlash Connectors PC Card Sockets Header PC Card Sockets 146839-3 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Connector Header Connector PC Card Connector
Termination Surface Mount Through-Hole
Mounting Board Mount Surface Mount PCB Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3218-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Eurocard Connectors - 535097-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Eurocard Connectors - 535090-9 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
5 suppliers
Headers, Male Pins - A26632-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details