TE Connectivity Eurocard Connectors 535090-9

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 535090-9 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
535090-9
Eurocard Connectors 535090-9
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-535090-9
Electronic Connector 407-535090-9
96 Pos Female Straight 2.54mm Pitch Solder Receptacle Product overview: 535090-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535090-9 can be used for catalog matching and distributor lookup.

96 Pos Female Straight 2.54mm Pitch Solder Receptacle Product overview: 535090-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535090-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - 535090-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
535090-9
Pin & Socket Connectors 535090-9
096 EURO TYPE C RECEPT ST ASSY

096 EURO TYPE C RECEPT ST ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
535090-9
Pin & Socket Connectors 535090-9
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
DIN 41612 - A29016-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A29016-ND
DIN 41612 A29016-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 535090-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
535090-9
Backplane Connectors - DIN 41612 535090-9
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 535090-9 407-535090-9 535090-9 A29016-ND 535090-9
Product Name Eurocard Connectors Electronic Connector Pin & Socket Connectors DIN 41612 Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Mounting Board Mount Through Hole
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28609-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
SIM Card Connectors - 2-2042647-0 - TE Connectivity
Specs
Connector Type PC Card Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
DIN 41612 - 17-114134-E-ND - DigiKey
TE Connectivity
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 1.5 amps
View Details
Ribbon Cable Connectors - 102153-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers