Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
120 Position Din Connector Receptacle, Female Sockets Gold Through Hole
120 EURO TYPE C RECEPT ST ASSY
CONN DIN RCPT 120POS PCB GOLD
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 535097-5 | A113908-ND | 535097-5 | 535097-5 |
| Product Name | Eurocard Connectors | DIN 41612 | Pin & Socket Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector; PC Card Connector | Receptacle, Female Sockets | ||
| Termination | Through Hole - Solder | |||
| Mounting | Board Mount | Through Hole |