TE Connectivity Headers, Receptacles, Female Sockets 104078-2

Description
"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A3218-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A3218-ND
Headers, Receptacles, Female Sockets A3218-ND
"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 40Way, 2Row; Approval Bodies Amp - Te Connectivity - 66F1592 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 40Way, 2Row; Approval Bodies Amp - Te Connectivity
66F1592
Board-Board Connector Receptacle, 40Way, 2Row; Approval Bodies Amp - Te Connectivity 66F1592
BOARD-BOARD CONNECTOR RECEPTACLE, 40WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplast ic; Connector Shroud:No; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE, 40WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplastic; Connector Shroud:No; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole RoHS Compliant: No

Supplier's Site
40 System 50 Rcpt Assy Drst Amp - Te Connectivity - 87AJ9252 - Newark, An Avnet Company
Chicago, IL, United States
40 System 50 Rcpt Assy Drst Amp - Te Connectivity
87AJ9252
40 System 50 Rcpt Assy Drst Amp - Te Connectivity 87AJ9252
40 SYSTEM 50 RCPT ASSY DRST

40 SYSTEM 50 RCPT ASSY DRST

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A3218-ND 66F1592 87AJ9252
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 40Way, 2Row; Approval Bodies Amp - Te Connectivity 40 System 50 Rcpt Assy Drst Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers