TE Connectivity Automotive Connector Caps & Covers 1456722-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 34 Dimensions Compatible Cable Bundle Diameter Range : 18 MM  [.709 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 34 Dimensions Compatible Cable Bundle Diameter Range : 18 MM  [.709 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1456722-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1456722-1
Automotive Connector Caps & Covers 1456722-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 34 Dimensions Compatible Cable Bundle Diameter Range : 18 MM  [.709 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Configuration Features


  • Number of Positions : 34

Dimensions


  • Compatible Cable Bundle Diameter Range : 18 MM  [.709 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Dress Cover
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1456722-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details