TE Connectivity PCB Connector Covers 102536-9

Description
Body Features Connector Cover Side : Back Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 22 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Product Profile : Low Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Cover Side : Back Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 22 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Product Profile : Low Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Covers - 102536-9 - TE Connectivity
Berwyn, PA, United States
PCB Connector Covers
102536-9
PCB Connector Covers 102536-9
Body Features Connector Cover Side : Back Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 22 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Product Profile : Low Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Cover Side : Back
  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 22

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Product Profile : Low

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 102536-9
Product Name PCB Connector Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827337P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details