TE Connectivity Strain Relief, 50Way, Thermoplastic; Accessory Type Amp Te Connectivity 499252-4

Description
STRAIN RELIEF, 50WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:50Position s; Strain Relief Material:Thermoplast ic; Product Range:-; No. of Contacts:50ContactsR oHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 50WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:50Position s; Strain Relief Material:Thermoplast ic; Product Range:-; No. of Contacts:50ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 50Way, Thermoplastic; Accessory Type Amp Te Connectivity - 90F5293 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 50Way, Thermoplastic; Accessory Type Amp Te Connectivity
90F5293
Strain Relief, 50Way, Thermoplastic; Accessory Type Amp Te Connectivity 90F5293
STRAIN RELIEF, 50WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:50Position s; Strain Relief Material:Thermoplast ic; Product Range:-; No. of Contacts:50ContactsR oHS Compliant: Yes

STRAIN RELIEF, 50WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:50Positions; Strain Relief Material:Thermoplastic; Product Range:-; No. of Contacts:50ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief, 50 Pos, Black; Accessory Type Amp Te Connectivity - 18AH0324 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 50 Pos, Black; Accessory Type Amp Te Connectivity
18AH0324
Strain Relief, 50 Pos, Black; Accessory Type Amp Te Connectivity 18AH0324
STRAIN RELIEF, 50 POS, BLACK; Accessory Type:Strain Relief; For Use With:AMP-LATCH Ribbon Cable Connectors; No. of Positions:50Ways; Strain Relief Material:Thermoplast ic; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

STRAIN RELIEF, 50 POS, BLACK; Accessory Type:Strain Relief; For Use With:AMP-LATCH Ribbon Cable Connectors; No. of Positions:50Ways; Strain Relief Material:Thermoplastic; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F5293
Product Name Strain Relief, 50Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 330478 - TE Connectivity
Specs
Material Copper Alloy
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824120 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074559 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.630 inch (16 mm)
View Details