TE Connectivity Connector Strain Relief 3-328666-3

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 3.73 MM  [.147 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 3500 Product Type Features Compatible With RF Cable Type : RG 174, RG 187, RG 179A, RG 188, 21-598 Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 3.73 MM  [.147 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 3500 Product Type Features Compatible With RF Cable Type : RG 174, RG 187, RG 179A, RG 188, 21-598 Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 3-328666-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
3-328666-3
Connector Strain Relief 3-328666-3
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter Range : 3.73 MM  [.147 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 3500 Product Type Features Compatible With RF Cable Type : RG 174, RG 187, RG 179A, RG 188, 21-598 Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter Range : 3.73 MM  [.147 INCH ]

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 3500

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 187, RG 179A, RG 188, 21-598
  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 3-328666-3
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308272-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 5747099-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 2267395-1 - TE Connectivity
Specs
Material Thermoplastic
View Details