TE Connectivity Module Components 282159-1

Description
Body Features Secondary Locking : Yes Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 9 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 24 Housing Features Centerline (Pitch) : 9.5 MM  [.374 INCH ] Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 10G Other Coupling With Other TE Modules : No Product Type Features Component Type : Fuse Holder Fuse Type : Type A Fuse Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : Yes Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 9 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 24 Housing Features Centerline (Pitch) : 9.5 MM  [.374 INCH ] Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 10G Other Coupling With Other TE Modules : No Product Type Features Component Type : Fuse Holder Fuse Type : Type A Fuse Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 282159-1 - TE Connectivity
Berwyn, PA, United States
Module Components
282159-1
Module Components 282159-1
Body Features Secondary Locking : Yes Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 9 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 24 Housing Features Centerline (Pitch) : 9.5 MM  [.374 INCH ] Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 10G Other Coupling With Other TE Modules : No Product Type Features Component Type : Fuse Holder Fuse Type : Type A Fuse Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Secondary Locking : Yes

Configuration Features


  • Number of Fuses (Minimum) : 1
  • Number of Positions : 9

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 24

Housing Features


  • Centerline (Pitch) : 9.5 MM  [.374 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Vibration Class Level : 10G

Other


  • Coupling With Other TE Modules : No

Product Type Features


  • Component Type : Fuse Holder
  • Fuse Type : Type A Fuse
  • Primary Locking Feature : Locking Lance

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 282159-1
Product Name Module Components
Voltage 24
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185403-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details