Body Features Insulator Material : Polymer Primary Product Color : Red
Dimensions Insulation Coverage : 1879.6 MM [74 INCH ] Insulator Outside Skirt Diameter Range : 228.6 - 304.8 MM [9 - 12 INCH ]
Electrical Characteristics Voltage Class (KV) : 115
Operation/Applicatio
n Compatible Equipment : Insulator I String Power Component Application Type : Transmission
Product Type Features Installation Technology : Cold Applied
Body Features
- Insulator Material : Polymer
- Primary Product Color : Red
Dimensions
- Insulation Coverage : 1879.6 MM [74 INCH ]
- Insulator Outside Skirt Diameter Range : 228.6 - 304.8 MM [9 - 12 INCH ]
Electrical Characteristics
Operation/Application
- Compatible Equipment : Insulator I String
- Power Component Application Type : Transmission
Product Type Features
- Installation Technology : Cold Applied