TE Connectivity NTC Thermistors 11031155-00

Description
Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.095 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features β-Value (0/50) (K) : 3810 NTC Sensor Type : Glass Encapsulated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -80 - 100 DEGC  [-112 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.095 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features β-Value (0/50) (K) : 3810 NTC Sensor Type : Glass Encapsulated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -80 - 100 DEGC  [-112 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11031155-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11031155-00
NTC Thermistors 11031155-00
Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.095 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features β-Value (0/50) (K) : 3810 NTC Sensor Type : Glass Encapsulated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -80 - 100 DEGC  [-112 - 212 DEGF ] Resistance (at 25°C) (KOHM) : 30

Body Features


  • Lead Wire Conductor Type : Gold Plated Dumet Solid

Dimensions


  • Lead Wire Length : 65 MM  [2.559 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.4 MM  [.095 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3943

Product Type Features


  • β-Value (0/50) (K) : 3810
  • NTC Sensor Type : Glass Encapsulated NTC Thermistor
  • Temperature Tolerance (DEGC) : ± 0.1 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -80 - 100 DEGC  [-112 - 212 DEGF ]
  • Resistance (at 25°C) (KOHM) : 30
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11031155-00
Product Name NTC Thermistors
Temperature Range -80 to 100 C (-112 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA100K6A1IB - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
NTC Thermistors - 223-20026072-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
Discrete NTC - GA10KF3450DPHFS - TE Connectivity
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
Length 1.1 inch (28 mm)
View Details