TE Connectivity Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm 30K6A309I

Description
THERMISTOR, NTC; Zero Power Resistance at 25°C:30kohm; Product Range:30K6A Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC; Zero Power Resistance at 25°C:30kohm; Product Range:30K6A Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8767 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm
23M8767
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm 23M8767
THERMISTOR, NTC; Zero Power Resistance at 25°C:30kohm; Product Range:30K6A Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:0°C RoHS Compliant: Yes

THERMISTOR, NTC; Zero Power Resistance at 25°C:30kohm; Product Range:30K6A Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 23M8767
Product Name Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624363-1 - TE Connectivity
Specs
Resistance (@25°C) 47000 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details