TE Connectivity NTC Thermistors 11027934-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11027934-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11027934-00
NTC Thermistors 11027934-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ] Resistance (at 25°C) (KOHM) : 30

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3943

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature Range : -80 - 75 DEGC  [-112 - 167 DEGF ]
  • Resistance (at 25°C) (KOHM) : 30
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11027934-00
Product Name NTC Thermistors
Temperature Range -80 to 75 C (-112 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624368-2 - TE Connectivity
Specs
Resistance (@25°C) 6800 ohms
View Details
NTC Thermistors - GA100K6MBD1 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC Thermistors - 11030163-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details