TE Connectivity NTC Thermistors 11026886-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 2.252
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 2.252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11026886-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11026886-00
NTC Thermistors 11026886-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 2.252

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3987

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [194 DEGF ]
  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2.252
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11026886-00
Product Name NTC Thermistors
Temperature Range -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - GA10KF3550DPGN - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 250 C (-40 to 482 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - GA100K6A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
NTC Thermistors - 11027288-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details