TE Connectivity NTC Thermistors GA100K6A1B

Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA100K6A1B - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA100K6A1B
NTC Thermistors GA100K6A1B
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value (0/50) (K) : 4143 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± .5 Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100

Body Features


  • Lead Wire Conductor Type : Tinned Copper Alloy Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 4261

Product Type Features


  • β-Value (0/50) (K) : 4143
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± .5
  • Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 100
Buy Now Datasheet
Thermistor ICs - 8937124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937124P
Thermistor ICs 8937124P
TE Connectivity GA100K6A1B Thermistor

TE Connectivity GA100K6A1B Thermistor

Supplier's Site
Thermistor ICs - 8937124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8937124
Thermistor ICs 8937124
TE Connectivity GA100K6A1B Thermistor

TE Connectivity GA100K6A1B Thermistor

Supplier's Site
NTC Thermistors - 223-1533-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1533-ND
NTC Thermistors 223-1533-ND
NTC Thermistor 100k Bead

NTC Thermistor 100k Bead

Buy Now Datasheet
Thermistor, Ntc, 100K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors - 27AC5949 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors
27AC5949
Thermistor, Ntc, 100K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors 27AC5949
THERMISTOR, NTC, 100K, RADIAL; Zero Power Resistance at 25°C:100kohm; Product Range:Series 1; Thermistor Mounting:Through Hole; Beta Value (K):4261K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 100K, RADIAL; Zero Power Resistance at 25°C:100kohm; Product Range:Series 1; Thermistor Mounting:Through Hole; Beta Value (K):4261K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number GA100K6A1B 8937124P 8937124 223-1533-ND 27AC5949
Product Name NTC Thermistors Thermistor ICs Thermistor ICs NTC Thermistors Thermistor, Ntc, 100K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package / Electrode Type Chip/Surface Chip/Surface Bead
Thermal Time Constant 1 sec, in air 1 sec, in air
Length 0.0945 inch (2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-11021206-01-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -60 to 160 C (-76 to 320 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 11027287-00 - TE Connectivity
Specs
Temperature Range 150 C (302 F)
View Details
NTC Thermistors - 223-055307-ND - DigiKey
Specs
Package / Electrode Type Bead
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
View Details