TE Connectivity Thermopile Infrared Sensors 10205977-00

Description
Dimensions Thermopile Infrared Sensor Diameter : 9.1 MM  [.36 INCH ] Thermopile Infrared Sensor Length : 4.3 MM  [.53 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.5 Other Ambient Temperature Range (DEGF) : -4 - 185 Field of View X x Y (DEG) : 88 Field of View at FWHM (DEG) : 88 Optics : Flat Window Thermopile Infrared Sensor Wire Length (INCH) : .53 Packaging Features Thermopile Infrared Sensor Package : TO-5 Product Type Features Filter Type : Long Wave Pass 5.5µm Model Number : TSD305-2C55 Thermopile Infrared Sensor Type : Digital Thermopile Component Wire/Cladding Type : Metal Pin Usage Conditions Ambient Temperature Range (DEGC) : -20 - 85 Target T_Object Range (DEGC) : 0 - 300
Request a Quote Datasheet
Description
Dimensions Thermopile Infrared Sensor Diameter : 9.1 MM  [.36 INCH ] Thermopile Infrared Sensor Length : 4.3 MM  [.53 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.5 Other Ambient Temperature Range (DEGF) : -4 - 185 Field of View X x Y (DEG) : 88 Field of View at FWHM (DEG) : 88 Optics : Flat Window Thermopile Infrared Sensor Wire Length (INCH) : .53 Packaging Features Thermopile Infrared Sensor Package : TO-5 Product Type Features Filter Type : Long Wave Pass 5.5µm Model Number : TSD305-2C55 Thermopile Infrared Sensor Type : Digital Thermopile Component Wire/Cladding Type : Metal Pin Usage Conditions Ambient Temperature Range (DEGC) : -20 - 85 Target T_Object Range (DEGC) : 0 - 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermopile Infrared Sensors - 10205977-00 - TE Connectivity
Berwyn, PA, United States
Thermopile Infrared Sensors
10205977-00
Thermopile Infrared Sensors 10205977-00
Dimensions Thermopile Infrared Sensor Diameter : 9.1 MM  [.36 INCH ] Thermopile Infrared Sensor Length : 4.3 MM  [.53 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.5 Other Ambient Temperature Range (DEGF) : -4 - 185 Field of View X x Y (DEG) : 88 Field of View at FWHM (DEG) : 88 Optics : Flat Window Thermopile Infrared Sensor Wire Length (INCH) : .53 Packaging Features Thermopile Infrared Sensor Package : TO-5 Product Type Features Filter Type : Long Wave Pass 5.5µm Model Number : TSD305-2C55 Thermopile Infrared Sensor Type : Digital Thermopile Component Wire/Cladding Type : Metal Pin Usage Conditions Ambient Temperature Range (DEGC) : -20 - 85 Target T_Object Range (DEGC) : 0 - 300

Dimensions


  • Thermopile Infrared Sensor Diameter : 9.1 MM  [.36 INCH ]
  • Thermopile Infrared Sensor Length : 4.3 MM  [.53 INCH ]
  • Thermopile Infrared Sensor Wire Length (MM) : 13.5

Other


  • Ambient Temperature Range (DEGF) : -4 - 185
  • Field of View X x Y (DEG) : 88
  • Field of View at FWHM (DEG) : 88
  • Optics : Flat Window
  • Thermopile Infrared Sensor Wire Length (INCH) : .53

Packaging Features


  • Thermopile Infrared Sensor Package : TO-5

Product Type Features


  • Filter Type : Long Wave Pass 5.5µm
  • Model Number : TSD305-2C55
  • Thermopile Infrared Sensor Type : Digital Thermopile Component
  • Wire/Cladding Type : Metal Pin

Usage Conditions


  • Ambient Temperature Range (DEGC) : -20 - 85
  • Target T_Object Range (DEGC) : 0 - 300
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Noncontact Infrared Temperature Sensors
Product Number 10205977-00
Product Name Thermopile Infrared Sensors
Category Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

Thermopile Infrared Sensors - G-TPMO-025 - TE Connectivity
Specs
Category Element/Chip
Temperature Range 14 to 185 F (-10 to 85 C)
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
Thermopile Infrared Sensors - G-TPMO-101 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Specs
Category Element/Chip
View Details
Thermopile Infrared Digital Sensors - G-TPMO-022 - TE Connectivity
Specs
Category Element/Chip
Electrical Output Serial
Temperature Range 32 to 212 F (0 to 100 C)
View Details