TE Connectivity Thermopile Infrared Digital Sensors G-TPMO-023

Description
Body Features Filter : Blank Silicon Dimensions Thermopile Infrared Digital Sensor Height : 12.1 MM  [.47 INCH ] Thermopile Infrared Digital Sensor Length : 25 MM  [.984 INCH ] Width : 35 MM  [1.37 INCH ] Electrical Characteristics Thermopile Infrared Digital Sensor Supply Voltage (V) : 3.3 - 16 Operation/Applicatio n Output Interface : SPI Output/Span Resolution (DEGC) : .1 Other Optics : Silicon Lens Pixel Type : OEM Module, Single Pixel Packaging Features Thermopile Infrared Digital Sensor Package : PCB Module Product Type Features Model Number : TSEV01S01C10 Thermopile Infrared Digital Sensor Type : Digital Infrared Thermometer Module Termination Features Wire/Cladding/Connec tion : Connector JST PHR-6 Usage Conditions Object Temp. Accuracy (DEGC) : ± 2 Object Temperature Range : 0 - 300 DEGC  [32 - 572 DEGF ] Thermopile Infrared Digital Sensor Ambient Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote
Description
Body Features Filter : Blank Silicon Dimensions Thermopile Infrared Digital Sensor Height : 12.1 MM  [.47 INCH ] Thermopile Infrared Digital Sensor Length : 25 MM  [.984 INCH ] Width : 35 MM  [1.37 INCH ] Electrical Characteristics Thermopile Infrared Digital Sensor Supply Voltage (V) : 3.3 - 16 Operation/Applicatio n Output Interface : SPI Output/Span Resolution (DEGC) : .1 Other Optics : Silicon Lens Pixel Type : OEM Module, Single Pixel Packaging Features Thermopile Infrared Digital Sensor Package : PCB Module Product Type Features Model Number : TSEV01S01C10 Thermopile Infrared Digital Sensor Type : Digital Infrared Thermometer Module Termination Features Wire/Cladding/Connec tion : Connector JST PHR-6 Usage Conditions Object Temp. Accuracy (DEGC) : ± 2 Object Temperature Range : 0 - 300 DEGC  [32 - 572 DEGF ] Thermopile Infrared Digital Sensor Ambient Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermopile Infrared Digital Sensors - G-TPMO-023 - TE Connectivity
Berwyn, PA, United States
Thermopile Infrared Digital Sensors
G-TPMO-023
Thermopile Infrared Digital Sensors G-TPMO-023
Body Features Filter : Blank Silicon Dimensions Thermopile Infrared Digital Sensor Height : 12.1 MM  [.47 INCH ] Thermopile Infrared Digital Sensor Length : 25 MM  [.984 INCH ] Width : 35 MM  [1.37 INCH ] Electrical Characteristics Thermopile Infrared Digital Sensor Supply Voltage (V) : 3.3 - 16 Operation/Applicatio n Output Interface : SPI Output/Span Resolution (DEGC) : .1 Other Optics : Silicon Lens Pixel Type : OEM Module, Single Pixel Packaging Features Thermopile Infrared Digital Sensor Package : PCB Module Product Type Features Model Number : TSEV01S01C10 Thermopile Infrared Digital Sensor Type : Digital Infrared Thermometer Module Termination Features Wire/Cladding/Connec tion : Connector JST PHR-6 Usage Conditions Object Temp. Accuracy (DEGC) : ± 2 Object Temperature Range : 0 - 300 DEGC  [32 - 572 DEGF ] Thermopile Infrared Digital Sensor Ambient Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Body Features


  • Filter : Blank Silicon

Dimensions


  • Thermopile Infrared Digital Sensor Height : 12.1 MM  [.47 INCH ]
  • Thermopile Infrared Digital Sensor Length : 25 MM  [.984 INCH ]
  • Width : 35 MM  [1.37 INCH ]

Electrical Characteristics


  • Thermopile Infrared Digital Sensor Supply Voltage (V) : 3.3 - 16

Operation/Application


  • Output Interface : SPI
  • Output/Span Resolution (DEGC) : .1

Other


  • Optics : Silicon Lens
  • Pixel Type : OEM Module, Single Pixel

Packaging Features


  • Thermopile Infrared Digital Sensor Package : PCB Module

Product Type Features


  • Model Number : TSEV01S01C10
  • Thermopile Infrared Digital Sensor Type : Digital Infrared Thermometer Module

Termination Features


  • Wire/Cladding/Connection : Connector JST PHR-6

Usage Conditions


  • Object Temp. Accuracy (DEGC) : ± 2
  • Object Temperature Range : 0 - 300 DEGC  [32 - 572 DEGF ]
  • Thermopile Infrared Digital Sensor Ambient Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Noncontact Infrared Temperature Sensors
Product Number G-TPMO-023
Product Name Thermopile Infrared Digital Sensors
Category Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

Thermopile Infrared Sensors - G-TPCO-019 - TE Connectivity
Specs
Category Element/Chip
Temperature Range -4 to 185 F (-20 to 85 C)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Thermopile Infrared Digital Sensors - G-TPSY-002 - TE Connectivity
Specs
Category Element/Chip
Electrical Output Serial
Temperature Range 32 to 572 F (0 to 300 C)
View Details
Thermopile Infrared Sensors - G-TPMO-025 - TE Connectivity
Specs
Category Element/Chip
Temperature Range 14 to 185 F (-10 to 85 C)
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
Thermopile Infrared Digital Sensors - G-TPMO-014 - TE Connectivity
Specs
Category Element/Chip
Electrical Output Serial
Temperature Range -4 to 248 F (-20 to 120 C)
View Details