TE Connectivity Humidity Sensors 10142048-31

Description
Electrical Characteristics Current Consumption (MAMP) : 161 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (VDC) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Analog Usage Conditions Accuracy (PCTRH) : ±2 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : 161 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (VDC) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Analog Usage Conditions Accuracy (PCTRH) : ±2 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - 10142048-31 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
10142048-31
Humidity Sensors 10142048-31
Electrical Characteristics Current Consumption (MAMP) : 161 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (VDC) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Sensor Product Type : RH Temperature Module Interface Signal Type : Analog Usage Conditions Accuracy (PCTRH) : ±2 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2

Electrical Characteristics


  • Current Consumption (MAMP) : 161
  • ESD Robustness (KV) : ± 8
  • Supply Voltage (Peak) (VDC) : 5.5

Other


  • Response Time (SEC) : 3

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Module
  • Interface Signal Type : Analog

Usage Conditions


  • Accuracy (PCTRH) : ±2
  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Temperature Accuracy (DEGC) : ± .2
Buy Now Datasheet
Humidity, Moisture Sensors - 223-10142048-31TR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-10142048-31TR-ND
Humidity, Moisture Sensors 223-10142048-31TR-ND
Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±2% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±2% RH 5s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 223-10142048-31CT-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-10142048-31CT-ND
Humidity, Moisture Sensors 223-10142048-31CT-ND
Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±2% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH Analog Voltage ±2% RH 5s Surface Mount

Buy Now Datasheet
Humidity Sensors - 10142048-31 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
10142048-31
Humidity Sensors 10142048-31
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
10142048-31
Sensors, Transducers - Humidity, Moisture Sensors 10142048-31
HTU31V I.C 31V RH/T ANALOG R1500

HTU31V I.C 31V RH/T ANALOG R1500

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number 10142048-31 223-10142048-31TR-ND 10142048-31 10142048-31
Product Name Humidity Sensors Humidity, Moisture Sensors Humidity Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Variables Measured Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - 10142071-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity, Moisture Sensors - 223-1888-2-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 5 %
View Details
2 suppliers
Humidity, Moisture Sensors - HTF3226LF-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 5 %
View Details
3 suppliers
Humidity, Moisture Sensors - 223-1589-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 3 %
View Details
3 suppliers