TE Connectivity Humidity Sensors HPP809A033

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - HPP809A033 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
HPP809A033
Humidity Sensors HPP809A033
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Humidity, Moisture Sensors - 223-1589-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-1589-ND
Humidity, Moisture Sensors 223-1589-ND
Humidity Temperature Sensor 1 ~ 99% RH Analog Voltage ±3% RH 5s User Defined

Humidity Temperature Sensor 1 ~ 99% RH Analog Voltage ±3% RH 5s User Defined

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HPP809A033 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HPP809A033
Sensors, Transducers - Humidity, Moisture Sensors HPP809A033
SENSOR HUMID/TEMP 5V ANLG 3% MOD

SENSOR HUMID/TEMP 5V ANLG 3% MOD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number HPP809A033 223-1589-ND HPP809A033
Product Name Humidity Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 1 to 99 % 1 to 99 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Capacitive Humidity Sensor P14-W - P14-W (150pF ±50pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
Multifunction Thermo-Hygrometer - PCE-330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details