TE Connectivity Humidity, Moisture Sensors HTF3226LF

Description
Humidity Temperature Sensor 1 ~ 99% RH Frequency ±5% RH 10s User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 1 ~ 99% RH Frequency ±5% RH 10s User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - HTF3226LF-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
HTF3226LF-ND
Humidity, Moisture Sensors HTF3226LF-ND
Humidity Temperature Sensor 1 ~ 99% RH Frequency ±5% RH 10s User Defined

Humidity Temperature Sensor 1 ~ 99% RH Frequency ±5% RH 10s User Defined

Buy Now Datasheet
Moisture Sensors, Humidity - HTF3226LF - 1182416-HTF3226LF - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HTF3226LF
1182416-HTF3226LF
Moisture Sensors, Humidity - HTF3226LF 1182416-HTF3226LF
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1182416-HTF3226LF Packaging: Bulk Mounting Style: User Defined Response Time: 10s Output Type: Frequency Output: 8.75kHz at 55%RH Sensitivity: 14Hz/%RH Sensor Type: Humidity, Temperature Accuracy: ±5% RH Humidity Range: 1 ~ 99% RH Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.humirel.com Manufacturer Package: Sensor on Exposed Board Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1182416-HTF3226LF
Packaging: Bulk
Mounting Style: User Defined
Response Time: 10s
Output Type: Frequency
Output: 8.75kHz at 55%RH
Sensitivity: 14Hz/%RH
Sensor Type: Humidity, Temperature
Accuracy: ±5% RH
Humidity Range: 1 ~ 99% RH
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.humirel.com
Manufacturer Package: Sensor on Exposed Board
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Sensors, Transducers - Humidity, Moisture Sensors - HTF3226LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HTF3226LF
Sensors, Transducers - Humidity, Moisture Sensors HTF3226LF
SENSOR HUMID/TEMP 5V FRQ 5% MOD

SENSOR HUMID/TEMP 5V FRQ 5% MOD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number HTF3226LF-ND 1182416-HTF3226LF HTF3226LF
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - HTF3226LF Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 1 to 99 % 1 to 99 %
Relative Humidity Accuracy 5 %
Operating Temp -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Hygrometers - 1232210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details
Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details