TE Connectivity Ribbon & Flat Cable 1-971111-8

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Insulation Material : PVC Jacket Color : Gray Jacket Material : PVC Configuration Features Number of Conductors : 37 Number of Strands : 7 Dimensions Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 46.99 MM  [1.85 INCH ] Length : 152.4 M  [500 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 44.3 Current Rating (AMP) : 2 Impedance (OHM) : 105 Propagation Delay : 1.45 ns/ft Voltage Rating (V) : 30 Housing Features Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E345037 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Insulation Material : PVC Jacket Color : Gray Jacket Material : PVC Configuration Features Number of Conductors : 37 Number of Strands : 7 Dimensions Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 46.99 MM  [1.85 INCH ] Length : 152.4 M  [500 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 44.3 Current Rating (AMP) : 2 Impedance (OHM) : 105 Propagation Delay : 1.45 ns/ft Voltage Rating (V) : 30 Housing Features Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E345037 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-971111-8 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-971111-8
Ribbon & Flat Cable 1-971111-8
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Insulation Material : PVC Jacket Color : Gray Jacket Material : PVC Configuration Features Number of Conductors : 37 Number of Strands : 7 Dimensions Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 46.99 MM  [1.85 INCH ] Length : 152.4 M  [500 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 44.3 Current Rating (AMP) : 2 Impedance (OHM) : 105 Propagation Delay : 1.45 ns/ft Voltage Rating (V) : 30 Housing Features Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E345037 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [500 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Insulation Material : PVC
  • Jacket Color : Gray
  • Jacket Material : PVC

Configuration Features


  • Number of Conductors : 37
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .89 MM  [.035 INCH ]
  • Cable Insulation Width : 46.99 MM  [1.85 INCH ]
  • Length : 152.4 M  [500 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance (PFM) : 44.3
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 105
  • Propagation Delay : 1.45 ns/ft
  • Voltage Rating (V) : 30

Housing Features


  • Centerline : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL File Number : E345037
  • UL Listing : AWM Style 2651

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [500 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 4
  • Cross Talk (Near End) (PCT) : 3

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1-971111-8
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 37 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2205063-1 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.2461 ft (0.7500 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
Ribbon Cable - 5329693 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Pitch 0.0500 inch (1.27 mm)
View Details
2 suppliers
Ribbon & Flat Cable - 7-1437357-3 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details