TE Connectivity Power Cable Assemblies 1483353-3

Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 10 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 10 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1483353-3 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1483353-3
Power Cable Assemblies 1483353-3
Body Features Equalized : Yes Power Cable Assembly Color : Gray Configuration Features Keyed : Yes Number of Positions : 10 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : PBT GF20 Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .25 M  [.82 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Micro-Match Lead Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : Yes
  • Number of Positions : 10
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .93 MM  [.036 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : PBT GF20

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .25 M  [.82 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Micro-Match MOW Connector
  • Power Cable Assembly Connector Type (End B) : Micro-Match MOW Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Micro-Match Lead
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 221 DEGC  [-40 - 105 DEGF ]
Buy Now
Ribbon Cable - 5329700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
5329700
Ribbon Cable 5329700
10 way jumper cable 1.27mm pitch 250mm

10 way jumper cable 1.27mm pitch 250mm

Supplier's Site
Ribbon Cable - 1616024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1616024
Ribbon Cable 1616024
10 way jumper cable 1.27mm pitch 250mm

10 way jumper cable 1.27mm pitch 250mm

Supplier's Site
Cable Assemblies - 1483353-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1483353-3
Cable Assemblies 1483353-3
MICRO-MATCH LEAD 10P 250MM

MICRO-MATCH LEAD 10P 250MM

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1483353-3
Cable Assemblies 1483353-3
Cable Assemblies

Cable Assemblies

Buy Now
Rectangular Cable Assemblies - A128014-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A128014-ND
Rectangular Cable Assemblies A128014-ND
"10 Position Cable Assembly Rectangular Plug to Plug 0.820' (250.00mm, 9.84"")"

"10 Position Cable Assembly Rectangular Plug to Plug 0.820' (250.00mm, 9.84"")"

Buy Now Datasheet
Ribbon Cable Assembly, Idc 1.27Mm, 10Contact, 250Mm; Connector Type A Amp Te Connectivity - 98K5740 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable Assembly, Idc 1.27Mm, 10Contact, 250Mm; Connector Type A Amp Te Connectivity
98K5740
Ribbon Cable Assembly, Idc 1.27Mm, 10Contact, 250Mm; Connector Type A Amp Te Connectivity 98K5740
RIBBON CABLE ASSEMBLY, IDC 1.27MM, 10CONTACT, 250MM; Connector Type A:Micro-Match Plug; Connector Type B:Micro-Match Plug; No. of Positions:10Position s; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Cable Pitch:1.27mm RoHS Compliant: Yes

RIBBON CABLE ASSEMBLY, IDC 1.27MM, 10CONTACT, 250MM; Connector Type A:Micro-Match Plug; Connector Type B:Micro-Match Plug; No. of Positions:10Positions; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Cable Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1483353-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
1483353-3
Cable Assemblies - Rectangular Cable Assemblies 1483353-3
MICRO-MATCH LEAD 10P 250MM

MICRO-MATCH LEAD 10P 250MM

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1483353-3 5329700 1483353-3 A128014-ND 98K5740 1483353-3
Product Name Power Cable Assemblies Ribbon Cable Cable Assemblies Rectangular Cable Assemblies Ribbon Cable Assembly, Idc 1.27Mm, 10Contact, 250Mm; Connector Type A Amp Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8200 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Rated Temperature -40 to 221 C (-40 to 430 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437356-8 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers