TE Connectivity High Speed I/O Cable Assemblies 2405870-4

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 4 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (MMSQ) : .081 - .205, .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 4 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (MMSQ) : .081 - .205, .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405870-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405870-4
High Speed I/O Cable Assemblies 2405870-4
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 4 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (MMSQ) : .081 - .205, .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 4
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Wire Size (MMSQ) : .081 - .205, .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Assembly Type : AMP CT to AMP CT
  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405870-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405870-4-ND
Rectangular Cable Assemblies 343-2405870-4-ND
CT 4P 300MM CABLE ASSEMBLY 6-353

CT 4P 300MM CABLE ASSEMBLY 6-353

Buy Now Datasheet
Wire to Board Cables - 2868748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868748
Wire to Board Cables 2868748
TE Connectivity 2405870-4

TE Connectivity 2405870-4

Supplier's Site
Wire to Board Cables - 2868747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868747
Wire to Board Cables 2868747
TE Connectivity 2405870-4

TE Connectivity 2405870-4

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405870-4 343-2405870-4-ND 2868748
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Cable Type Flat Cable
View Details
Twisted Pair Cable - 094341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers