TE Connectivity TE-Madison IDC Flat Ribbon Cable - 30 AWG 80 Conductor - FEP - Opaque 802BY00011

Description
TE Connectivity's Madison Cable 30 AWG 80 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection application Flexible when bent in the plane of the cross section MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 802BY00011 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Ribbon Cable AWG/GAUGE : 30 NUMBER OF CONDUCTORS : 80 CONDUCTOR MATERIAL : Silver plated copper PITCH (IN) : 0.025 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Opaque JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.024 IMPEDANCE : 85 ohm VOLTAGE : 2000V TEMPERATURE : 150deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 20726
Description
TE Connectivity's Madison Cable 30 AWG 80 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection application Flexible when bent in the plane of the cross section MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 802BY00011 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Ribbon Cable AWG/GAUGE : 30 NUMBER OF CONDUCTORS : 80 CONDUCTOR MATERIAL : Silver plated copper PITCH (IN) : 0.025 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Opaque JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.024 IMPEDANCE : 85 ohm VOLTAGE : 2000V TEMPERATURE : 150deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 20726

Suppliers

Company
Product
Description
Supplier Links
TE-Madison IDC Flat Ribbon Cable - 30 AWG 80 Conductor - FEP - Opaque - MAD802BY00011 - Lapp Tannehill
Savage, MN, United States
TE-Madison IDC Flat Ribbon Cable - 30 AWG 80 Conductor - FEP - Opaque
MAD802BY00011
TE-Madison IDC Flat Ribbon Cable - 30 AWG 80 Conductor - FEP - Opaque MAD802BY00011
TE Connectivity's Madison Cable 30 AWG 80 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection application Flexible when bent in the plane of the cross section MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 802BY00011 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Ribbon Cable AWG/GAUGE : 30 NUMBER OF CONDUCTORS : 80 CONDUCTOR MATERIAL : Silver plated copper PITCH (IN) : 0.025 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Opaque JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.024 IMPEDANCE : 85 ohm VOLTAGE : 2000V TEMPERATURE : 150deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 20726

TE Connectivity's Madison Cable 30 AWG 80 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination.

  • Weight reduction for ease of handling and flexibility
  • Consistent electrical properties
  • Easily routed in confined spaces
  • High density interconnection application
  • Flexible when bent in the plane of the cross section

MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 802BY00011 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Ribbon Cable AWG/GAUGE : 30 NUMBER OF CONDUCTORS : 80 CONDUCTOR MATERIAL : Silver plated copper PITCH (IN) : 0.025 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Opaque JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.024 IMPEDANCE : 85 ohm VOLTAGE : 2000V TEMPERATURE : 150deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 20726

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number MAD802BY00011
Product Name TE-Madison IDC Flat Ribbon Cable - 30 AWG 80 Conductor - FEP - Opaque
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Silver plated copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved UL MTW
Number of Conductors 80 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 1368209 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 1/32-1644 SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details