TE Connectivity Connector Strain Relief 1-206062-4

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Cable Clamp, Size 11, is designed for use with circular connectors of the same size. It is constructed from thermoplastic material and features a straight body orientation. The clamp can accommodate a maximum cable diameter of 8.36 mm (0.329 in) and has a screw and hole thread size of 5/8-24 UNEF-2B. This product does not include a protective cover and is packaged individually, including two screws for attachment. It is compliant with various environmental regulations, including EU RoHS and ELV directives. The clamp is suitable for applications requiring reliable strain relief and is part of the AMP CPC series.

Datasheet Summary
Powered by GS/AI

The Circular Cable Clamp, Size 11, is designed for use with circular connectors of the same size. It is constructed from thermoplastic material and features a straight body orientation. The clamp can accommodate a maximum cable diameter of 8.36 mm (0.329 in) and has a screw and hole thread size of 5/8-24 UNEF-2B. This product does not include a protective cover and is packaged individually, including two screws for attachment. It is compliant with various environmental regulations, including EU RoHS and ELV directives. The clamp is suitable for applications requiring reliable strain relief and is part of the AMP CPC series.

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-206062-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-206062-4
Connector Strain Relief 1-206062-4
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 8.36 MM  [.329 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 5/8-24 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 11
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Circular Cable Clamp, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity - 87K2215 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity
87K2215
Circular Cable Clamp, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity 87K2215
CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:CPC Size 11 Circular Connectors RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:CPC Size 11 Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Clamp, Straight, Cpc Series, 11, Thermoplastic, 8.36 Mm, Cpc Connectors Rohs Compliant Amp Te Connectivity - 95M0462 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Cpc Series, 11, Thermoplastic, 8.36 Mm, Cpc Connectors Rohs Compliant Amp Te Connectivity
95M0462
Circular Connector Clamp, Straight, Cpc Series, 11, Thermoplastic, 8.36 Mm, Cpc Connectors Rohs Compliant Amp Te Connectivity 95M0462
Circular Connector Clamp, Straight, CPC Series, 11, Thermoplastic, 8.36 mm, CPC Connectors RoHS Compliant: Yes

Circular Connector Clamp, Straight, CPC Series, 11, Thermoplastic, 8.36 mm, CPC Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 1-206062-4 87K2215
Product Name Connector Strain Relief Circular Cable Clamp, Size 11, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1604121-1 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Connector Strain Relief - 213904-4 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 796379-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers