TE Connectivity Cable Clamp, Size 17, Thermoplastic; Product Range Amp Te Connectivity 206322-9.

Description
CABLE CLAMP, SIZE 17, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:17.86MM ROHS COMPLIANT: YES
Description
CABLE CLAMP, SIZE 17, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:17.86MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 17, Thermoplastic; Product Range Amp Te Connectivity - 28AC7968 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 17, Thermoplastic; Product Range Amp Te Connectivity
28AC7968
Cable Clamp, Size 17, Thermoplastic; Product Range Amp Te Connectivity 28AC7968
CABLE CLAMP, SIZE 17, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:17.86MM ROHS COMPLIANT: YES

CABLE CLAMP, SIZE 17, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:17; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:17.86MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC7968
Product Name Cable Clamp, Size 17, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820680 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details