TE Connectivity Connector Strain Relief 5745833-9

Description
Body Features Cable Exit Angle : 180° Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 7.11 MM  [.28 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 7.11 MM  [.28 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5745833-9 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5745833-9
Connector Strain Relief 5745833-9
Body Features Cable Exit Angle : 180° Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 7.11 MM  [.28 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : Yes Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Material : Thermoplastic
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 25

Dimensions


  • Compatible Insulation Diameter Range : 7.11 MM  [.28 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 3
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 5745833-9
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747579-0 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-206062-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 213621-3 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details