TE Connectivity Creepage Extenders & Contamination Shields 004049-000

Description
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 99 - 119 MM  [4 - 4.7 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Insulators/Bushings, Terminations, Conductors/Leads Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet
Description
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 99 - 119 MM  [4 - 4.7 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Insulators/Bushings, Terminations, Conductors/Leads Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Creepage Extenders & Contamination Shields - 004049-000 - TE Connectivity
Berwyn, PA, United States
Creepage Extenders & Contamination Shields
004049-000
Creepage Extenders & Contamination Shields 004049-000
Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 99 - 119 MM  [4 - 4.7 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Insulators/Bushings, Terminations, Conductors/Leads Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow Product Type Features Installation Technology : Cold Shrink Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Compatible Insulator Type : Disc Insulator, Post Insulator
  • Primary Product Color : Red

Dimensions


  • Insulator Outside Skirt Diameter Range : 99 - 119 MM  [4 - 4.7 INCH ]

Operation/Application


  • Compatible Equipment : Bus Bar, Insulators/Bushings, Terminations, Conductors/Leads
  • Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow

Product Type Features


  • Installation Technology : Cold Shrink

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 004049-000
Product Name Creepage Extenders & Contamination Shields
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390762 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details