Ignion Antenna Unit NN01-102-BULK

Description
The Compact Reach XtendTM chip antenna for Bluetooth® and 802.11 b /g WLAN is a tiny rectangular 3D-shaped antenna suitable for headset, compact flash (CF), secure digital (SD) and other small PCB devices operating at 2.4 GHz where high performance and low-cost are mandatory. The Compact Reach XtendTM antenna is built on glass epoxy substrate. Its broad bandwidth ensures high quality signal reception and transmission across wireless devices and different plastic housing designs. Taking advantage of the space-filling properties, this small mono-pole antenna is ideal for use within indoor (highly scattered) environments. The Compact Reach XtendTM chip antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting). Note: This part is a replacement of an old part. To purchase the stock for the old part, please click here
Request a Quote Datasheet
Description
The Compact Reach XtendTM chip antenna for Bluetooth® and 802.11 b /g WLAN is a tiny rectangular 3D-shaped antenna suitable for headset, compact flash (CF), secure digital (SD) and other small PCB devices operating at 2.4 GHz where high performance and low-cost are mandatory. The Compact Reach XtendTM antenna is built on glass epoxy substrate. Its broad bandwidth ensures high quality signal reception and transmission across wireless devices and different plastic housing designs. Taking advantage of the space-filling properties, this small mono-pole antenna is ideal for use within indoor (highly scattered) environments. The Compact Reach XtendTM chip antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting). Note: This part is a replacement of an old part. To purchase the stock for the old part, please click here
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
NN01-102-BULK
Antenna Unit NN01-102-BULK
The Compact Reach XtendTM chip antenna for Bluetooth® and 802.11 b /g WLAN is a tiny rectangular 3D-shaped antenna suitable for headset, compact flash (CF), secure digital (SD) and other small PCB devices operating at 2.4 GHz where high performance and low-cost are mandatory. The Compact Reach XtendTM antenna is built on glass epoxy substrate. Its broad bandwidth ensures high quality signal reception and transmission across wireless devices and different plastic housing designs. Taking advantage of the space-filling properties, this small mono-pole antenna is ideal for use within indoor (highly scattered) environments. The Compact Reach XtendTM chip antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting). Note: This part is a replacement of an old part. To purchase the stock for the old part, please click here

The Compact Reach XtendTM chip antenna for Bluetooth® and 802.11 b /g WLAN is a tiny rectangular 3D-shaped antenna suitable for headset, compact flash (CF), secure digital (SD) and other small PCB devices operating at 2.4 GHz where high performance and low-cost are mandatory. The Compact Reach XtendTM antenna is built on glass epoxy substrate. Its broad bandwidth ensures high quality signal reception and transmission across wireless devices and different plastic housing designs.

Taking advantage of the space-filling properties, this small mono-pole antenna is ideal for use within indoor (highly scattered) environments. The Compact Reach XtendTM chip antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting).

Note: This part is a replacement of an old part. To purchase the stock for the old part, please click here

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number NN01-102-BULK
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
GNSS L2 Passive Ceramic Patch Antenna (25*25*4mm) - ET-GNL2-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers