The FQB020ADC-007-S is a quarter-brick sized, flanged-baseplate, active EMC filter designed to reduce differential and common mode conducted emissions from DC-DC converters in MIL-COTS applications. It operates continuously from 8.5 to 40 Vdc with a maximum input current of 20 A and provides input surge suppression meeting MIL-STD-1275E and MIL-HDBK-704-8, limiting output voltage deviation to 47 V under specified transient conditions. The filter offers 50 dB typical differential mode attenuation at 300 kHz and 30 dB common mode attenuation at 1 MHz. It complies with MIL-STD-461F/G, RTCA/DO-160G, and IEC/UL/CSA/EN62368-1
Power Line EMC Filters, DC(40V), Rated Current: 20A, Wide range high attenuation, Pin terminals, Flanged Baseplate & Standard Screening type
POWER LINE FILTER, EMI, 40V, 20A, TH; Filter Applications:General
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | FQB020ADC-007-S | 30AH0002 |
| Product Name | Power Line EMC Filters | Power Line Filter, Emi, 40V, 20A, Th; Filter Applications Tdk-Lambda |
| Package / Mounting | Low profile, PCB | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1 | |
| Rated Voltage | 40 volts |