TDK-Lambda Americas Inc. Power Line EMC Filters RSHN-2003LD

Description
Power Line EMC Filters, 1-phase(250V), Rated Current:3A, Wide range high attenuation, Block terminal(Low-leakage current type)
Request a Quote
Description
Power Line EMC Filters, 1-phase(250V), Rated Current:3A, Wide range high attenuation, Block terminal(Low-leakage current type)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSHN-2003LD is a single-phase 250Vac EMC filter rated for 3A, with low leakage current of 0.10mA at 500Vac/60Hz and captive screw terminals. It provides common mode attenuation from 0.2 to 10MHz and differential mode attenuation from 0.2 to 30MHz with a DC resistance of 350mΩ. The unit is certified to UL1283 and CSA C22.2 No.8 with a short circuit current rating of 14kA when used with an inverse time circuit breaker. It includes DIN rail mounting capability and weighs 190g. The housing integrates terminal covers to prevent hardware loss, and it complies with RoHS. It operates from -25°C to +85°C and has an isolation resistance greater than 100MΩ at 500Vdc.

Datasheet Summary
Powered by GS/AI

The RSHN-2003LD is a single-phase 250Vac EMC filter rated for 3A, with low leakage current of 0.10mA at 500Vac/60Hz and captive screw terminals. It provides common mode attenuation from 0.2 to 10MHz and differential mode attenuation from 0.2 to 30MHz with a DC resistance of 350mΩ. The unit is certified to UL1283 and CSA C22.2 No.8 with a short circuit current rating of 14kA when used with an inverse time circuit breaker. It includes DIN rail mounting capability and weighs 190g. The housing integrates terminal covers to prevent hardware loss, and it complies with RoHS. It operates from -25°C to +85°C and has an isolation resistance greater than 100MΩ at 500Vdc.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RSHN-2003LD - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RSHN-2003LD
Power Line EMC Filters RSHN-2003LD
Power Line EMC Filters, 1-phase(250V), Rated Current:3A, Wide range high attenuation, Block terminal(Low-leakage current type)

Power Line EMC Filters, 1-phase(250V), Rated Current:3A, Wide range high attenuation, Block terminal(Low-leakage current type)

Supplier's Site Datasheet
Power Line Filter Modules - RSHN-2003LD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
RSHN-2003LD-ND
Power Line Filter Modules RSHN-2003LD-ND
Single Phase EMC/EMI Line Filter 3A 250VAC Two Stage Terminal Block

Single Phase EMC/EMI Line Filter 3A 250VAC Two Stage Terminal Block

Buy Now Datasheet
Filter, 250Vac 3A, Screw Terminations, Din Rail Mount, Low Leakage Tdk-Lambda - 46R0414 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 250Vac 3A, Screw Terminations, Din Rail Mount, Low Leakage Tdk-Lambda
46R0414
Filter, 250Vac 3A, Screw Terminations, Din Rail Mount, Low Leakage Tdk-Lambda 46R0414
FILTER, 250VAC 3A, SCREW TERMINATIONS, DIN RAIL MOUNT, LOW LEAKAGE

FILTER, 250VAC 3A, SCREW TERMINATIONS, DIN RAIL MOUNT, LOW LEAKAGE

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RSHN-2003LD RSHN-2003LD-ND 46R0414
Product Name Power Line EMC Filters Power Line Filter Modules Filter, 250Vac 3A, Screw Terminations, Din Rail Mount, Low Leakage Tdk-Lambda
Package / Mounting DIN rail DIN Rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939 UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line EMC Filters - RTHN-2030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers
Power Line EMC Filters - RSHN-2250 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 250 amps
View Details
3 suppliers
Power Line EMC Filters - RTHN-5100 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers