TDK-Lambda Americas Inc. Power Line EMC Filters RSHN-2050

Description
Power Line EMC Filters, 1-phase(250V), Rated Current:50A, Wide range high attenuation, Block terminal
Request a Quote
Description
Power Line EMC Filters, 1-phase(250V), Rated Current:50A, Wide range high attenuation, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSHN-2050 is a single-phase EMC filter rated for 250Vac and 50A, designed for noise attenuation using TDK ferrite core material. It features captive screws and terminal covers, and is certified to UL1283 and EN60939-1/-2 with a short circuit current rating of 35kA when used with an appropriate breaker. The filter has a rated leakage current of 1.0mA at 250V/60Hz, a DC resistance of 8mΩ, and provides common mode attenuation from 0.3 to 30MHz and differential mode attenuation from 0.2 to 30MHz. It weighs 1400g and supports DIN rail mounting. Operating temperature ranges from -25°C to +85°C, and it complies with RoHS.

Datasheet Summary
Powered by GS/AI

The RSHN-2050 is a single-phase EMC filter rated for 250Vac and 50A, designed for noise attenuation using TDK ferrite core material. It features captive screws and terminal covers, and is certified to UL1283 and EN60939-1/-2 with a short circuit current rating of 35kA when used with an appropriate breaker. The filter has a rated leakage current of 1.0mA at 250V/60Hz, a DC resistance of 8mΩ, and provides common mode attenuation from 0.3 to 30MHz and differential mode attenuation from 0.2 to 30MHz. It weighs 1400g and supports DIN rail mounting. Operating temperature ranges from -25°C to +85°C, and it complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RSHN-2050 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RSHN-2050
Power Line EMC Filters RSHN-2050
Power Line EMC Filters, 1-phase(250V), Rated Current:50A, Wide range high attenuation, Block terminal

Power Line EMC Filters, 1-phase(250V), Rated Current:50A, Wide range high attenuation, Block terminal

Supplier's Site Datasheet
Power Line Filter Modules - RSHN-2050-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
RSHN-2050-ND
Power Line Filter Modules RSHN-2050-ND
Single Phase EMC/EMI Line Filter 50A 250VAC Two Stage Terminal Block

Single Phase EMC/EMI Line Filter 50A 250VAC Two Stage Terminal Block

Buy Now Datasheet
Filter, 250Vac 50A, Screw Terminations Tdk-Lambda - 46R0435 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 250Vac 50A, Screw Terminations Tdk-Lambda
46R0435
Filter, 250Vac 50A, Screw Terminations Tdk-Lambda 46R0435
FILTER, 250VAC 50A, SCREW TERMINATIONS

FILTER, 250VAC 50A, SCREW TERMINATIONS

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RSHN-2050 RSHN-2050-ND 46R0435
Product Name Power Line EMC Filters Power Line Filter Modules Filter, 250Vac 50A, Screw Terminations Tdk-Lambda
Package / Mounting Low profile Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - FQB020ADC-N07-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1
Rated Voltage 40 volts
View Details
3 suppliers
Power Line EMC Filters - RTHN-5020 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line EMC Filters - RTHN-2300 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers
Power Line EMC Filters - RSEV-2006 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
3 suppliers