TDK-Lambda Americas Inc. Power Line EMC Filters RSHN-2250

Description
Power Line EMC Filters, 1-phase(250V), Rated Current:250A, Wide range high attenuation, Block terminal
Request a Quote
Description
Power Line EMC Filters, 1-phase(250V), Rated Current:250A, Wide range high attenuation, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSHN-2250 is a single-phase EMC filter rated for 250Vac and 250A, designed for high attenuation of electromagnetic interference. It features a compact case with captive screws and terminal covers, and is equipped with screw terminals. The filter provides common mode attenuation from 0.4 to 10 MHz and differential mode attenuation from 0.1 to 30 MHz, with a rated leakage current of 1.0 mA at 250V/60Hz and a DC resistance of 2 mΩ. It weighs 13,000 g and is not equipped with DIN rail mounting or low leakage options. The part is not safety certified, as certification applies only up to 60A. It operates within a temperature range of -25°C to +85°C and complies with RoHS Directive. The series meets EN60939-1/-2 and UL1283 standards up to 60A, but certification does not extend to this model.

Datasheet Summary
Powered by GS/AI

The RSHN-2250 is a single-phase EMC filter rated for 250Vac and 250A, designed for high attenuation of electromagnetic interference. It features a compact case with captive screws and terminal covers, and is equipped with screw terminals. The filter provides common mode attenuation from 0.4 to 10 MHz and differential mode attenuation from 0.1 to 30 MHz, with a rated leakage current of 1.0 mA at 250V/60Hz and a DC resistance of 2 mΩ. It weighs 13,000 g and is not equipped with DIN rail mounting or low leakage options. The part is not safety certified, as certification applies only up to 60A. It operates within a temperature range of -25°C to +85°C and complies with RoHS Directive. The series meets EN60939-1/-2 and UL1283 standards up to 60A, but certification does not extend to this model.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RSHN-2250 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RSHN-2250
Power Line EMC Filters RSHN-2250
Power Line EMC Filters, 1-phase(250V), Rated Current:250A, Wide range high attenuation, Block terminal

Power Line EMC Filters, 1-phase(250V), Rated Current:250A, Wide range high attenuation, Block terminal

Supplier's Site Datasheet
Power Line Filter Modules - RSHN-2250-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
RSHN-2250-ND
Power Line Filter Modules RSHN-2250-ND
Single Phase EMC/EMI Line Filter 250A 250VAC Two Stage Terminal Block

Single Phase EMC/EMI Line Filter 250A 250VAC Two Stage Terminal Block

Buy Now Datasheet
Filter, 250Vac 250A, Screw Terminations Tdk-Lambda - 46R0441 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 250Vac 250A, Screw Terminations Tdk-Lambda
46R0441
Filter, 250Vac 250A, Screw Terminations Tdk-Lambda 46R0441
FILTER, 250VAC 250A, SCREW TERMINATIONS

FILTER, 250VAC 250A, SCREW TERMINATIONS

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RSHN-2250 RSHN-2250-ND 46R0441
Product Name Power Line EMC Filters Power Line Filter Modules Filter, 250Vac 250A, Screw Terminations Tdk-Lambda
Package / Mounting Low profile Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RTHN-5150 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line EMC Filters - RTAN-5030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line EMC Filters - FQA020ADC-N07-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers