The RSHN series comprises single-phase EMC filters rated for 250Vac with current ratings from 3A to 300A, designed for noise attenuation using TDK ferrite cores. Models up to 30A feature DIN rail mounting and captive screw terminals and terminal covers. The RSHN-2016 variant, rated at 16A, has a short circuit current rating of 14kA with an inverse time circuit breaker, a DC resistance of 35mΩ, common mode attenuation from 0.2 to 30MHz, and differential mode attenuation from 0.3 to 30MHz, with a weight of 350g. It is UL1283 and CSA C22.2 No.8 certified for use up to 30A and meets EN60939-1/-2. Leakage current is 1.0mA at 250V/60Hz. Operating temperature ranges from -25°C to +85°C. The part number RSHN-2016D is not listed, but the RSHN-2016 model is documented, and the 'D' suffix likely indicates a DIN rail mount variant common within the series.
Power Line EMC Filters, 1-phase(250V), Rated Current:16A, Wide range high attenuation, Block terminal
Single Phase EMC/EMI Line Filter 16A 250VAC Two Stage Terminal Block
FILTER, 250VAC 16A, SCREW TERMINATIONS, DIN RAIL MOUNT ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSHN-2016D | 285-2749-ND | 46R0423 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Filter, 250Vac 16A, Screw Terminations, Din Rail Mount Rohs Compliant Tdk-Lambda |
| Package / Mounting | DIN rail | DIN Rail | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939 | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL | |
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 16 amps |