TDK-Lambda Americas Inc. Power Line EMC Filters RTHN-2040

Description
Power Line EMC Filters, 3-phase/3-line(250V) , Rated Current:40A, Wide range high attenuation, Block terminal
Request a Quote
Description
Power Line EMC Filters, 3-phase/3-line(250V) , Rated Current:40A, Wide range high attenuation, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RTHN-2040 is a three-phase EMC filter rated for 40A and 250V AC, with a 2000V AC withstand voltage between line and earth. It delivers common mode attenuation of at least 25 dB from 0.3 to 30 MHz and differential mode attenuation of at least 25 dB from 0.2 to 30 MHz. Leakage current is limited to 1mA max. at 250V/60Hz. Insulation resistance is 100MΩ min. at DC 500V. Operating temperature range is -25°C to +85°C with derating above 50°C. The unit measures 300mm × 128mm × 68mm and weighs 2.1kg, with mounting holes for M5 and M4 screws requiring 2.5N·m and 1.27N·m torque. It complies with UL1283 and EN60939-1/-2, featuring a low-profile design and safety cover.

Datasheet Summary
Powered by GS/AI

RTHN-2040 is a three-phase EMC filter rated for 40A and 250V AC, with a 2000V AC withstand voltage between line and earth. It delivers common mode attenuation of at least 25 dB from 0.3 to 30 MHz and differential mode attenuation of at least 25 dB from 0.2 to 30 MHz. Leakage current is limited to 1mA max. at 250V/60Hz. Insulation resistance is 100MΩ min. at DC 500V. Operating temperature range is -25°C to +85°C with derating above 50°C. The unit measures 300mm × 128mm × 68mm and weighs 2.1kg, with mounting holes for M5 and M4 screws requiring 2.5N·m and 1.27N·m torque. It complies with UL1283 and EN60939-1/-2, featuring a low-profile design and safety cover.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RTHN-2040 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RTHN-2040
Power Line EMC Filters RTHN-2040
Power Line EMC Filters, 3-phase/3-line(250V) , Rated Current:40A, Wide range high attenuation, Block terminal

Power Line EMC Filters, 3-phase/3-line(250V), Rated Current:40A, Wide range high attenuation, Block terminal

Supplier's Site Datasheet
Power Line Filter Modules - 285-RTHN-2040-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
285-RTHN-2040-ND
Power Line Filter Modules 285-RTHN-2040-ND
LINE FILTER 40A CHASSIS MOUNT

LINE FILTER 40A CHASSIS MOUNT

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RTHN-2040 285-RTHN-2040-ND
Product Name Power Line EMC Filters Power Line Filter Modules
Package / Mounting Low profile Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2 UL Recognized Component Mark (US and Canadian); ENEC, UL
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2250 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 250 amps
View Details
3 suppliers
Power Line EMC Filters - RTHN-2060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers
Power Line EMC Filters - RTHN-5300 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line EMC Filters - RTAN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers