The RTAN-5006 is a three-phase EMC filter rated for 500Vac and 6A, designed for pulse and noise attenuation using amorphous core technology. It has a captive terminal system with integrated screws and covers, and is UL-certified for a short-circuit current rating of 14kA with an appropriate breaker. The filter features a leakage current of 5.0mA at 500Vac/60Hz, common mode attenuation from 0.2 to 10MHz and 0.2 to 30MHz, and a DC resistance of 145mΩ. It is certified to UL1283 and EN60939-1/-2, complies with RoHS, and operates from -25°C to +85°C with derating above 50°C. The unit weighs 360g and supports DIN rail mounting.
Power Line EMC Filters, 3-phase/3-line(500V)
FILTER, 500VAC 6A, SCREW TERMINATIONS
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTAN-5006 | 46R0823 |
| Product Name | Power Line EMC Filters | Filter, 500Vac 6A, Screw Terminations Tdk-Lambda |
| Package / Mounting | Low profile |